250 mW Zener Diode Voltage Regulator Tight Tolerance 2.7 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1084249-NZ9F2V7ST5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.79V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diode 2.79V 250mW ±4% Surface Mount SOD-923
DIODE ZENER 2.79V 250MW SOD923
DIODE ZENER 2.79V 250MW SOD923
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F2V7ST5G | 1084249-NZ9F2V7ST5G | NZ9F2V7ST5GOSTR-ND | NZ9F2V7ST5G | NZ9F2V7ST5G | NZ9F2V7ST5G |
| Product Name | Diodes - Zener - Single - NZ9F2V7ST5G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923-2 | SOD-923 | |
| RoHS Compliant | RoHS | |||||
| VZ | 2.79 volts | 2.79 volts | 2.79 volts |