Zener Diode 2.4V 250mW ±5% Surface Mount SOD-923
Zener Diode 2.4V 250mW ±5% Surface Mount SOD-923
Zener Diode 2.4V 250mW ±5% Surface Mount SOD-923
250 mW Zener Diode Voltage Regulator 5% Tolerance 2.4 V
Manufacturer: ON Semiconductor
Win Source Part Number: 106885-NZ9F2V4T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 2.4V 250MW SOD923
ZENER DIODE, 200mW, 2.4V, SOD-923, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F2V4T5GOSCT-ND | NZ9F2V4T5G | 106885-NZ9F2V4T5G | NZ9F2V4T5G | NZ9F2V4T5G | 01P5157 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - NZ9F2V4T5G | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200Mw, 2.4V, Sod-923, Full Reel; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | SOD-923 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 2.4 volts | 2.4 volts |