250 mW Zener Diode Voltage Regulator 5% Tolerance 22 V
Manufacturer: onsemi
Win Source Part Number: 1325537-NZ9F22VT5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 16.8 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 55 Ohms
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ONSONSNZ9F22VT5G,215
Base Product Number: NZ9F22
RoHS Status: ROHS3 Compliant
DIODE ZENER 22V 250MW SOD923
DIODE ZENER 22V 250MW SOD923
Zener Diode 22V 250mW ±5% Surface Mount SOD-923
ZENER DIODE, 200mW, 22V, SOD-923; Zener Voltage Nom:22V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 22V 250MW SOD923
| Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F22VT5G | 1325537-NZ9F22VT5G | 488-NZ9F22VT5GCT-ND | 01P5161 | NZ9F22VT5G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 200Mw, 22V, Sod-923; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VZ | 22 volts | 22 volts | |||
| ZZT | 55 ohms | 55 ohms |