Zener Diode 20V 250mW ±5% Surface Mount SOD-923
Zener Diode 20V 250mW ±5% Surface Mount SOD-923
Zener Diode 20V 250mW ±5% Surface Mount SOD-923
250 mW Zener Diode Voltage Regulator 5% Tolerance 20 V
Manufacturer: ON Semiconductor
Win Source Part Number: 103265-NZ9F20VT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15.4V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
DIODE ZENER 20V 250MW SOD923
ZENER DIODE, 200mW, 20V, SOD-923; Zener Voltage Nom:20V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series; Qualification:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F20VT5GOSDKR-ND | NZ9F20VT5G | 103265-NZ9F20VT5G | NZ9F20VT5G | 01P5160 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - NZ9F20VT5G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200Mw, 20V, Sod-923; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | Active | ||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 20 volts | 20 volts |