Manufacturer: onsemi
Win Source Part Number: 1324918-NZ9F18VT5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NZ9F18VT5GOSTR,2156-
Base Product Number: NZ9F18
RoHS Status: ROHS3 Compliant
Zener Diode 18V 250mW ±5% Surface Mount SOD-923
Zener Diode 18V 250mW ±5% Surface Mount SOD-923
Zener Diode 18V 250mW ±5% Surface Mount SOD-923
250 mW Zener Diode Voltage Regulator 5% Tolerance 18 V
DIODE ZENER 18V 250MW SOD923
ZENER DIODE ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324918-NZ9F18VT5G | NZ9F18VT5GOSCT-ND | NZ9F18VT5G | NZ9F18VT5G | 01P5156 | NZ9F18VT5G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Rohs Compliant Onsemi | Zener Diodes | |
| Package | SOD-923 | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VZ | 18 volts | 18 volts | ||||
| ZZT | 50 ohms | 50 ohms |