250 mW Zener Diode Voltage Regulator Tight Tolerance 18 V
Zener Diode 18V 250mW ±2% Surface Mount SOD-923
Zener Diode 18V 250mW ±2% Surface Mount SOD-923
Zener Diode 18V 250mW ±2% Surface Mount SOD-923
DIODE ZENER 18V 250MW SOD923
DIODE ZENER 18V 250MW SOD923
ZENER DIODE ROHS COMPLIANT: YES
ZENER DIODE, AUTO, 18V, 0.25W, SOD923; Zener Voltage Vz Typ:18V; Power Dissipation Pd:250mW; Diode Case Style:SOD-923; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F18VST5G | NZ9F18VST5GOSDKR-ND | NZ9F18VST5G | NZ9F18VST5G | NZ9F18VST5G | 01P5155 | 13AC3937 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode Rohs Compliant Onsemi | Zener Diode, Auto, 18V, 0.25W, Sod923; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923 | SOD-923 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |||
| VZ | 18 volts | 18 volts | 18 volts |