The NZ9F15VT5G is a Zener diode designed for voltage regulation applications, featuring a nominal Zener voltage of 15 V. It is housed in a compact SOD-923 surface mount package, measuring 0.039" x 0.024" (1.00 mm x 0.60 mm) with a low profile of 0.016" (0.40 mm). The device has a maximum power dissipation of 250 mW and operates within a temperature range of -65°C to +150°C. It exhibits a maximum Zener impedance of 42 ohms and a reverse leakage current of 100 nA at 11 V. The NZ9F15VT5G is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. It is available in tape and reel packaging, with a standard quantity of 8,000 units per reel.
250 mW Zener Diode Voltage Regulator 5% Tolerance 15 V
Win Source Part Number: 1218922-NZ9F15VT5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 42 Ohms
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: NZ9F15VT5GOSCT,NZ9F1
Base Product Number: NZ9F15
Zener Diode 15V 250mW ±5% Surface Mount SOD-923
Zener Diode 15V 250mW ±5% Surface Mount SOD-923
Zener Diode 15V 250mW ±5% Surface Mount SOD-923
ZENER DIODE, 200mW, 15V, SOD-923, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series RoHS Compliant: Yes
DIODE ZENER 15V 250MW SOD923
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F15VT5G | 1218922-NZ9F15VT5G | NZ9F15VT5GOSTR-ND | NZ9F15VT5G | 01P5152 | NZ9F15VT5G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Zener Diode, 200Mw, 15V, Sod-923, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | SOD-923 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 15 volts | 15 volts | ||||
| ZZT | 42 ohms | 42 ohms |