onsemi Single Zener Diodes NZ9F15VST5G

Description
Zener Diode 14.66V 250mW ±2% Surface Mount SOD-923
Request a Quote Datasheet
Description
Zener Diode 14.66V 250mW ±2% Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - NZ9F15VST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F15VST5GOSDKR-ND
Single Zener Diodes NZ9F15VST5GOSDKR-ND
Zener Diode 14.66V 250mW ±2% Surface Mount SOD-923

Zener Diode 14.66V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F15VST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F15VST5GOSTR-ND
Single Zener Diodes NZ9F15VST5GOSTR-ND
Zener Diode 14.66V 250mW ±2% Surface Mount SOD-923

Zener Diode 14.66V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F15VST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F15VST5GOSCT-ND
Single Zener Diodes NZ9F15VST5GOSCT-ND
Zener Diode 14.66V 250mW ±2% Surface Mount SOD-923

Zener Diode 14.66V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
 - NZ9F15VST5G - Rochester Electronics
Newburyport, MA, United States
250 mW Zener Diode Voltage Regulator Tight Tolerance 15 V

250 mW Zener Diode Voltage Regulator Tight Tolerance 15 V

Supplier's Site Datasheet
Zener Diode, 200Mw, 15V, Sod-923; Zener Voltage Nom Onsemi - 01P5151 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 15V, Sod-923; Zener Voltage Nom Onsemi
01P5151
Zener Diode, 200Mw, 15V, Sod-923; Zener Voltage Nom Onsemi 01P5151
ZENER DIODE, 200mW, 15V, SOD-923; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 200mW, 15V, SOD-923; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZ9F15VST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZ9F15VST5G
Discrete Semiconductor Products - Diodes - Zener NZ9F15VST5G
DIODE ZENER 14.66V 250MW SOD923

DIODE ZENER 14.66V 250MW SOD923

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number NZ9F15VST5GOSDKR-ND NZ9F15VST5G 01P5151 NZ9F15VST5G
Product Name Single Zener Diodes Zener Diode, 200Mw, 15V, Sod-923; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-923, 1.0x0.6, 0.40 Max Height SOD-923 SOD-923
RoHS Compliant RoHS RoHS
Pin Count 2
Unlock Full Specs
to access all available technical data