13 V, 250 mW Zener Diode Voltage Regulator 5% Tolerance
Zener Diode 13V 250mW ±5% Surface Mount SOD-923
DIODE ZENER 13V 250MW SOD923
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | NZ9F13VT5G | NZ9F13VT5G-ND | NZ9F13VT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |