DIODE ZENER 12V 250MW SOD923
DIODE ZENER 12V 250MW SOD923
Zener Diode 12V 250mW ±2% Surface Mount SOD-923
250 mW Zener Diode Voltage Regulator Tight Tolerance 12 V
ZENER DIODE, 200mW, 12V, SOD-923; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 12V 250MW SOD923
DIODE ZENER 12V 250MW SOD923
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-NZ9F12VST5GCT-ND | NZ9F12VST5G | 01P5147 | NZ9F12VST5G | NZ9F12VST5G |
| Product Name | Single Zener Diodes | Zener Diode, 200Mw, 12V, Sod-923; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD-923 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |