250 mW Zener Diode Voltage Regulator 5% Tolerance 11 V
Zener Diode 11V 250mW ±5% Surface Mount SOD-923
Zener Diode 11V 250mW ±5% Surface Mount SOD-923
Zener Diode 11V 250mW ±5% Surface Mount SOD-923
ZENER DIODE ROHS COMPLIANT: YES
DIODE ZENER 11V 250MW SOD923
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F11VT5G | 488-NZ9F11VT5GDKR-ND | 01P5146 | NZ9F11VT5G | NZ9F11VT5G |
| Product Name | Single Zener Diodes | Zener Diode Rohs Compliant Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |