onsemi Single Zener Diodes NZ9F11VST5G

Description
Zener Diode 11V 250mW ±2% Surface Mount SOD-923
Request a Quote Datasheet
Description
Zener Diode 11V 250mW ±2% Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - NZ9F11VST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F11VST5GOSDKR-ND
Single Zener Diodes NZ9F11VST5GOSDKR-ND
Zener Diode 11V 250mW ±2% Surface Mount SOD-923

Zener Diode 11V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F11VST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F11VST5GOSTR-ND
Single Zener Diodes NZ9F11VST5GOSTR-ND
Zener Diode 11V 250mW ±2% Surface Mount SOD-923

Zener Diode 11V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F11VST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F11VST5GOSCT-ND
Single Zener Diodes NZ9F11VST5GOSCT-ND
Zener Diode 11V 250mW ±2% Surface Mount SOD-923

Zener Diode 11V 250mW ±2% Surface Mount SOD-923

Buy Now Datasheet
 - NZ9F11VST5G - Rochester Electronics
Newburyport, MA, United States
250 mW Zener Diode Voltage Regulator Tight Tolerance 11 V

250 mW Zener Diode Voltage Regulator Tight Tolerance 11 V

Supplier's Site Datasheet
Zener Diode, 200Mw, 11V, Sod-923; Zener Voltage Nom Onsemi - 01P5145 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 11V, Sod-923; Zener Voltage Nom Onsemi
01P5145
Zener Diode, 200Mw, 11V, Sod-923; Zener Voltage Nom Onsemi 01P5145
ZENER DIODE, 200mW, 11V, SOD-923; Zener Voltage Nom:11V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 200mW, 11V, SOD-923; Zener Voltage Nom:11V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
NZ9F11VST5G
Zener Diodes NZ9F11VST5G
Zener Diodes ZENER DIODE

Zener Diodes ZENER DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZ9F11VST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZ9F11VST5G
Discrete Semiconductor Products - Diodes - Zener NZ9F11VST5G
DIODE ZENER 11V 250MW SOD923

DIODE ZENER 11V 250MW SOD923

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number NZ9F11VST5GOSDKR-ND NZ9F11VST5G 01P5145 NZ9F11VST5G NZ9F11VST5G
Product Name Single Zener Diodes Zener Diode, 200Mw, 11V, Sod-923; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-923, 1.0x0.6, 0.40 Max Height SOD-923 SOD-923-2 SOD-923
RoHS Compliant RoHS RoHS
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1222850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B22J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers