Zener Diode 10V 250mW ±5% Surface Mount SOD-923
Zener Diode 10V 250mW ±5% Surface Mount SOD-923
Zener Diode 10V 250mW ±5% Surface Mount SOD-923
Win Source Part Number: 1367301-NZ9F10VT5G
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-923
Supplier Device Package: SOD-923
Base Product Number: NZ9F10
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 7 V
Power - Max: 250 mW
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 30 Ohms
NZ9F10V - Zener Diode, 10V, 5%, 0.2W, Unidirectional
DIODE ZENER 10V 250MW SOD923
ZENER DIODE ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F10VT5GOSDKR-ND | 1367301-NZ9F10VT5G | NZ9F10VT5G | NZ9F10VT5G | NZ9F10VT5G | 01P5144 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode Rohs Compliant Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | SOD-923 | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | ||
| VZ | 10 volts | 10 volts | ||||
| ZZT | 30 ohms | 30 ohms |