Zener Diode 10V 250mW ±2% Surface Mount SOD-923
Zener Diode 10V 250mW ±2% Surface Mount SOD-923
Zener Diode 10V 250mW ±2% Surface Mount SOD-923
Manufacturer: ON Semiconductor
Win Source Part Number: 1084248-NZ9F10VST5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 10V 250MW SOD923
DIODE ZENER 10V 250MW SOD923
ZENER DIODE ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F10VST5GOSCT-ND | 1084248-NZ9F10VST5G | NZ9F10VST5G | NZ9F10VST5G | NZ9F10VST5G | 01P5143 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - NZ9F10VST5G | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode Rohs Compliant Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-923 | SOD-923 | SOD-923 | SOD-923-2 | ||
| VZ | 10 volts | 10 volts | 10 volts |