Zener Diode 9.1V 250mW ±5% Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)
DIODE ZENER 9.1V 250MW 2-X2DFNW
DIODE ZENER 9.1V 250MW 2-X2DFNW
Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 9.1 V; 5% Tolerance
9.1V ZENER STANDARD TOLERANCE IN
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-NZ8F9V1MX2WT5GTR-ND | NZ8F9V1MX2WT5G | NZ8F9V1MX2WT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | |
| Package | X2DFNW2 | 2-X2DFNW (1x0.6) | |
| RoHS Compliant | RoHS |