Zener Diode Voltage Regulator, 250mW, X2DFNW(0402), Wettable Flank 2.7 V; 2% Tolerance
Zener Diode 2.7V 250mW ±5.93% Surface Mount, Wettable Flank 2-X2DFNW (1x0.6)
DIODE ZENER 2.7V 250MW 2-X2DFNW
DIODE ZENER 2.7V 250MW 2-X2DFNW
2.7V ZENER TIGHT TOLERANCE IN X2
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | NZ8F2V7SMX2WT5G | 488-NZ8F2V7SMX2WT5GTR-ND | NZ8F2V7SMX2WT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |
| Package | X2DFNW2 | 2-X2DFNW (1x0.6) | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |