The NXV65HR82DZ1 is a 16-lead SIP H-bridge power module designed for on-board chargers in electric and plug-in hybrid electric vehicles. It features a 5 kV/1 s electrically isolated substrate, operates with a maximum junction temperature of 150°C, and supports a continuous drain current of 26 A at 25°C case temperature with a power dissipation of 126 W. The module is automotive qualified per AEC-Q101 and AQG324, RoHS compliant, and meets UL94V-0 flammability ratings. This variant does not include an integrated snubber capacitor. The package is APM16-CAA with Y-shape lead forming.
MOSFET MOD, 650V, 26A, 150DEG C, 126W ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 32AJ8467 |
| Product Name | Mosfet Mod, 650V, 26A, 150Deg C, 126W Rohs Compliant Onsemi |
| Package Type | TO-3 |