onsemi Mosfet Mod, 650V, 26A, 150Deg C, 126W Rohs Compliant Onsemi NXV65HR82DS1

Description
MOSFET MOD, 650V, 26A, 150DEG C, 126W ROHS COMPLIANT: YES
Description
MOSFET MOD, 650V, 26A, 150DEG C, 126W ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The NXV65HR82DS1 is a 16-lead SIP H-bridge power module designed for on-board chargers in electric and plug-in hybrid vehicles. It features a 5 kV/1 s electrically isolated substrate, creepage and clearance compliant with IEC60664-1 and IEC60950-1, and integrates a 150 nF ±10% snubber capacitor. The module is housed in an APM16-CAA package with Y-shape lead forming, operates from -40°C to 125°C, and is RoHS compliant with UL 94 V-0 flammability rating. It is automotive qualified per AEC-Q101 and AQG324. The device supports a maximum drain-source voltage of 650 V, continuous drain current of 26 A at 25°C case temperature, and maximum power dissipation of 126 W. Junction temperature ranges from -55°C to 150°C, with a typical junction-to-case thermal resistance of 0.7°C/W per chip.

Datasheet Summary
Powered by GS/AI

The NXV65HR82DS1 is a 16-lead SIP H-bridge power module designed for on-board chargers in electric and plug-in hybrid vehicles. It features a 5 kV/1 s electrically isolated substrate, creepage and clearance compliant with IEC60664-1 and IEC60950-1, and integrates a 150 nF ±10% snubber capacitor. The module is housed in an APM16-CAA package with Y-shape lead forming, operates from -40°C to 125°C, and is RoHS compliant with UL 94 V-0 flammability rating. It is automotive qualified per AEC-Q101 and AQG324. The device supports a maximum drain-source voltage of 650 V, continuous drain current of 26 A at 25°C case temperature, and maximum power dissipation of 126 W. Junction temperature ranges from -55°C to 150°C, with a typical junction-to-case thermal resistance of 0.7°C/W per chip.

Suppliers

Company
Product
Description
Supplier Links
Mosfet Mod, 650V, 26A, 150Deg C, 126W Rohs Compliant Onsemi - 32AJ8465 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Mod, 650V, 26A, 150Deg C, 126W Rohs Compliant Onsemi
32AJ8465
Mosfet Mod, 650V, 26A, 150Deg C, 126W Rohs Compliant Onsemi 32AJ8465
MOSFET MOD, 650V, 26A, 150DEG C, 126W ROHS COMPLIANT: YES

MOSFET MOD, 650V, 26A, 150DEG C, 126W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 32AJ8465
Product Name Mosfet Mod, 650V, 26A, 150Deg C, 126W Rohs Compliant Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, P-channel Trench MOSFET - BSS84AKQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
IDSS -270000 milliamps
View Details
4 suppliers
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
8 suppliers
 - 2EDL05N06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details