NXV10V160ST1 is a three-phase automotive MOSFET module in an APM21-CGA package measuring 44.00 x 29.00 x 5.00 mm, designed for 48V auxiliary applications such as e-compressors. It features an electrically isolated DBC substrate, built-in NTC thermistor for temperature sensing, and complies with AQG324, RoHS, and UL94 V-0 standards. Each MOSFET has a drain-to-source voltage rating of 100 V, gate-to-source voltage rating of ±20 V, and maximum junction temperature of 175 °C. RDS(ON) for individual MOSFETs ranges from 1.34 mΩ to 1.92 mΩ at 25 °C and 80 A, with module RDS(ON) up to 3.50 mΩ. Thermal resistance junction-to-case is 0.26-0.36 °C/W. The module includes Kelvin-sense connections and is serializable for traceability, with 100% lead-free construction and PPAP capability.
MOSFET 6N-CH 100V APM21-CGA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NXV10V160ST1-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "21-PowerDIP Module (1.370"", 34.80mm)" |