onsemi FET, MOSFET Arrays NXV08H250DPT2

Description
MOSFET 4N-CH 80V APM17-MFA
Request a Quote
Description
MOSFET 4N-CH 80V APM17-MFA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NXV08H250DPT2 is an automotive-grade, 2-phase MOSFET module designed for 48 V inverter and traction applications. It is packaged in the APM17-MFA case, measuring 45.00 x 30.00 x 5.00 mm, and features a direct mounting design for low thermal resistance. The module contains four 80 V MOSFETs with a junction-to-case thermal resistance of 0.4 to 0.53 °C/W, and module on-resistance values of 1.01 to 1.3 mΩ for high-side switches and 0.98 to 1.27 mΩ for low-side switches. It includes two NTC thermistors for temperature sensing and complies with AQG324, UL 94 V-0, and RoHS standards. The device is Pb-free and rated for operation from -40 °C to 125 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

NXV08H250DPT2 is an automotive-grade, 2-phase MOSFET module designed for 48 V inverter and traction applications. It is packaged in the APM17-MFA case, measuring 45.00 x 30.00 x 5.00 mm, and features a direct mounting design for low thermal resistance. The module contains four 80 V MOSFETs with a junction-to-case thermal resistance of 0.4 to 0.53 °C/W, and module on-resistance values of 1.01 to 1.3 mΩ for high-side switches and 0.98 to 1.27 mΩ for low-side switches. It includes two NTC thermistors for temperature sensing and complies with AQG324, UL 94 V-0, and RoHS standards. The device is Pb-free and rated for operation from -40 °C to 125 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NXV08H250DPT2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NXV08H250DPT2-ND
FET, MOSFET Arrays 488-NXV08H250DPT2-ND
MOSFET 4N-CH 80V APM17-MFA

MOSFET 4N-CH 80V APM17-MFA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NXV08H250DPT2-ND
Product Name FET, MOSFET Arrays
Package Type "17-PowerDIP Module (2.020"", 51.30mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Darlington Pairs - 1219450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type Darlington
Polarity NPN
Package Type SOT23; Sot-23
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details