The NXH600N100L4F5PG is a three-level neutral point clamped inverter module with 1000 V field stop trench IGBTs and FRDs, designed for solar inverters, energy storage systems, and UPS applications. It features press-fit pins and is housed in a PIM52 112x62 package. The outer IGBTs support a continuous collector current of 339 A at 80 °C case temperature and a maximum power dissipation of 745 W, with a maximum junction temperature of 175 °C. The module includes a thermistor for thermal monitoring, has an isolation test voltage of 3400 VRMS, and is Pb-free and halide-free. The chip-to-case thermal resistance is 0.094 °C/W.
IGBT MOD 1KV 339A 745W 52-PIM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NXH600N100L4F5PG-ND |
| Product Name | IGBT Modules |
| Package Type | Module |