MOSFET 4N-CH 1200V 38A 22PIM
SiC MOSFET: 1200V: enhanced switching
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5556-NXH030F120M3F1PTG-ND | 277054 |
| Product Name | FET, MOSFET Arrays | MOSFETs |
| Package Type | Module | PIM22 |