onsemi FET, MOSFET Arrays NXH020F120MNF1PTG

Description
Mosfet Array
Request a Quote Datasheet
Description
Mosfet Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 5556-NXH020F120MNF1PTG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
5556-NXH020F120MNF1PTG-ND
FET, MOSFET Arrays 5556-NXH020F120MNF1PTG-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
Sic Mosfet, Four N-Ch, 20V, 51A, Module; Mosfet Module Configuration Onsemi - 27AK4265 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, Four N-Ch, 20V, 51A, Module; Mosfet Module Configuration Onsemi
27AK4265
Sic Mosfet, Four N-Ch, 20V, 51A, Module; Mosfet Module Configuration Onsemi 27AK4265
SIC MOSFET, FOUR N-CH, 20V, 51A, MODULE; MOSFET Module Configuration:FourPa ck; Channel Type:Four N Channel; Continuous Drain Current Id:51A; Drain Source Voltage Vds:1.2kV; No. of Pins:22Pins; Rds(on) Test Voltage:20V RoHS Compliant: Yes

SIC MOSFET, FOUR N-CH, 20V, 51A, MODULE; MOSFET Module Configuration:FourPack; Channel Type:Four N Channel; Continuous Drain Current Id:51A; Drain Source Voltage Vds:1.2kV; No. of Pins:22Pins; Rds(on) Test Voltage:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NXH020F120MNF1PTG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NXH020F120MNF1PTG
SIC 4N-CH 1200V 51A 22PIM

SIC 4N-CH 1200V 51A 22PIM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 5556-NXH020F120MNF1PTG-ND 27AK4265 NXH020F120MNF1PTG
Product Name FET, MOSFET Arrays Sic Mosfet, Four N-Ch, 20V, 51A, Module; Mosfet Module Configuration Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module TO-3 Module
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details