The NVXR22S90M2SPB is a Silicon Carbide (SiC) MOSFET module in a 6-pack configuration for traction inverters in hybrid and electric vehicles. It is packaged in the SSDC39 case (154.40 mm × 92.0 mm) with a single-side direct-cooled baseplate integrating a pin-fin heatsink. The module operates with a maximum junction temperature of 175°C and sustains a continuous drain current of 510 A at 175°C junction temperature and 65°C baseplate temperature. It has a drain-to-source voltage rating of 900 V and meets the AQG324 automotive standard. The device uses sintered die technology and a silicon nitride DBC substrate, with a module weight of 700 g and an isolation voltage of 4200 V AC. The package complies with UL94V-0 flammability rating and is RoHS compliant.
MOSFET 6N-CH 900V 510A SSDC39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVXR22S90M2SPB-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |