The NVXK2VR80WXT2 is a SiC MOSFET 3-phase bridge power module designed for on-board electric vehicle chargers. It is packaged in an APM32 case measuring 44.00 mm x 28.80 mm x 5.70 mm. The device features a drain-to-source voltage rating of 1200 V, a continuous drain current of 31 A at TC = 25°C, and a maximum power dissipation of 208 W. Thermal resistance junction-to-case is specified at 0.56 to 0.72 °C/W. It is automotive qualified to AEC-Q101 and AQG324 standards, and complies with RoHS and UL 94 V-0. The module includes integrated NTC thermistors and is serialized for traceability.
MOSFET 6N-CH 1200V 31A APM32
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NVXK2VR80WXT2-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "32-PowerDIP Module (1.449"", 36.80mm)" |