The NVXK2TR80WDT is a silicon carbide MOSFET half-bridge power module in the APM32 package for on-board charger applications in xEV systems. It features a 1200 V drain-source voltage rating, 20 A continuous drain current, and a maximum on-resistance of 116 mΩ at 20 V gate drive and 25°C. The module includes two integrated NTC thermistors for temperature monitoring, complies with AEC-Q101 and AQG324 automotive qualifications, and meets RoHS and UL 94 V-0 standards. It is mounted in a 32-pin APM32 package with a footprint designed for low thermal resistance and high power density.
MOSFET 4N-CH 1200V 20A APM32
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NVXK2TR80WDT-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "32-PowerDIP Module (1.311"", 33.30mm)" |