onsemi Single FETs, MOSFETs NVTR4503NT1G

Description
N-Channel 30V 1.5A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 30V 1.5A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTR4503NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR4503NT1GOSCT-ND
Single FETs, MOSFETs NVTR4503NT1GOSCT-ND
N-Channel 30V 1.5A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 1.5A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVTR4503NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR4503NT1GOSTR-ND
Single FETs, MOSFETs NVTR4503NT1GOSTR-ND
N-Channel 30V 1.5A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 1.5A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVTR4503NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR4503NT1GOSDKR-ND
Single FETs, MOSFETs NVTR4503NT1GOSDKR-ND
N-Channel 30V 1.5A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 1.5A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 30V 2.5A MOSFET Transistor
278-NVTR4503NT1G
Automotive N-Channel 30V 2.5A MOSFET Transistor 278-NVTR4503NT1G
Single N-Channel Power MOSFET 30V, 2.5A, 110mΩ Automotive Version of the NTR4503N, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVTR4503NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30V, 2.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTR4503NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 2.5A, 110mΩ Automotive Version of the NTR4503N, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVTR4503NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 30V, 2.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTR4503NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NVTR4503NT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1.5A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236

Small Signal Field-Effect Transistor, 1.5A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236

Supplier's Site Datasheet
MOSFETs - 7804815P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804815P
MOSFETs 7804815P
MOSFET N-Channel 30V 2.5A SOT23

MOSFET N-Channel 30V 2.5A SOT23

Supplier's Site
MOSFETs - 7804815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804815
MOSFETs 7804815
MOSFET N-Channel 30V 2.5A SOT23

MOSFET N-Channel 30V 2.5A SOT23

Supplier's Site
MOSFETs - 1245419 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1245419
MOSFETs 1245419
MOSFET N-Channel 30V 2.5A SOT23

MOSFET N-Channel 30V 2.5A SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR4503NT1G - 1084165-NVTR4503NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR4503NT1G
1084165-NVTR4503NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR4503NT1G 1084165-NVTR4503NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084165-NVTR4503NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 420mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 135pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084165-NVTR4503NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 420mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 135pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 30V, 2A, Sot-23; Transistor Polarity Onsemi - 02AC3821 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2A, Sot-23; Transistor Polarity Onsemi
02AC3821
Mosfet, N-Ch, 30V, 2A, Sot-23; Transistor Polarity Onsemi 02AC3821
MOSFET, N-CH, 30V, 2A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.75V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 2A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.75V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTR4503NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTR4503NT1G
Single FETs, MOSFETs NVTR4503NT1G
MOSFET N-CH 30V 1.5A SOT23-3

MOSFET N-CH 30V 1.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT23 30V 2A 0.110R

MOSFET NFET SOT23 30V 2A 0.110R

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTR4503NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTR4503NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTR4503NT1G
MOSFET N-CH 30V 1.5A SOT23-3

MOSFET N-CH 30V 1.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVTR4503NT1GOSCT-ND 278-NVTR4503NT1G NVTR4503NT1G 7804815P 7804815 1084165-NVTR4503NT1G 02AC3821 NVTR4503NT1G NVTR4503NT1G NVTR4503NT1G
Product Name Single FETs, MOSFETs Automotive N-Channel 30V 2.5A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR4503NT1G Mosfet, N-Ch, 30V, 2A, Sot-23; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-LC-CPR SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
PD 420 milliwatts 420 milliwatts 420 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data