onsemi Single FETs, MOSFETs NVTR4502PT1G

Description
P-Channel 30V 1.13A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 30V 1.13A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTR4502PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR4502PT1GOSDKR-ND
Single FETs, MOSFETs NVTR4502PT1GOSDKR-ND
P-Channel 30V 1.13A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.13A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVTR4502PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR4502PT1GOSTR-ND
Single FETs, MOSFETs NVTR4502PT1GOSTR-ND
P-Channel 30V 1.13A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.13A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVTR4502PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR4502PT1GOSCT-ND
Single FETs, MOSFETs NVTR4502PT1GOSCT-ND
P-Channel 30V 1.13A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 1.13A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Automotive P-Channel -30V -1.95A MOSFET Transistor
278-NVTR4502PT1G
Automotive P-Channel -30V -1.95A MOSFET Transistor 278-NVTR4502PT1G
Single P-Channel Power MOSFET -30V, -1.95A, 200mΩ Automotive Version of the NTR4502P., SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVTR4502PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -30V, -1.95A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -30V, -1.95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTR4502PT1G can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -30V, -1.95A, 200mΩ Automotive Version of the NTR4502P., SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVTR4502PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -30V, -1.95A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -30V, -1.95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTR4502PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR4502PT1G - 1084164-NVTR4502PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR4502PT1G
1084164-NVTR4502PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR4502PT1G 1084164-NVTR4502PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084164-NVTR4502PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.13A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.95A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1084164-NVTR4502PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.95A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -30V, Sot-23; Channel Type Onsemi - 13AC6225 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V, Sot-23; Channel Type Onsemi
13AC6225
Mosfet, Aec-Q101, P-Ch, -30V, Sot-23; Channel Type Onsemi 13AC6225
MOSFET, AEC-Q101, P-CH, -30V, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -30V, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -30V, Sot-23; Transistor Polarity Onsemi - 13AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V, Sot-23; Transistor Polarity Onsemi
13AC3932
Mosfet, Aec-Q101, P-Ch, -30V, Sot-23; Transistor Polarity Onsemi 13AC3932
MOSFET, AEC-Q101, P-CH, -30V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.13A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.155ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -30V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.13A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.155ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET 30V 1.95A 20MO

MOSFET PFET 30V 1.95A 20MO

Buy Now Datasheet
Single FETs, MOSFETs - NVTR4502PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTR4502PT1G
Single FETs, MOSFETs NVTR4502PT1G
MOSFET P-CH 30V 1.13A SOT23-3

MOSFET P-CH 30V 1.13A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTR4502PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTR4502PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTR4502PT1G
MOSFET P-CH 30V 1.13A SOT23-3

MOSFET P-CH 30V 1.13A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVTR4502PT1GOSDKR-ND 278-NVTR4502PT1G 1084164-NVTR4502PT1G 13AC6225 13AC3932 NVTR4502PT1G NVTR4502PT1G NVTR4502PT1G
Product Name Single FETs, MOSFETs Automotive P-Channel -30V -1.95A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR4502PT1G Mosfet, Aec-Q101, P-Ch, -30V, Sot-23; Channel Type Onsemi Mosfet, Aec-Q101, P-Ch, -30V, Sot-23; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
PD 400 milliwatts 400 milliwatts 400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers