onsemi Single FETs, MOSFETs NVTR0202PLT1G

Description
P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTR0202PLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR0202PLT1GOSTR-ND
Single FETs, MOSFETs NVTR0202PLT1GOSTR-ND
P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVTR0202PLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR0202PLT1GOSDKR-ND
Single FETs, MOSFETs NVTR0202PLT1GOSDKR-ND
P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVTR0202PLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR0202PLT1GOSCT-ND
Single FETs, MOSFETs NVTR0202PLT1GOSCT-ND
P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 400mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -400mA SOT-23 MOSFET Transistor
278-NVTR0202PLT1G
P-Channel -20V -400mA SOT-23 MOSFET Transistor 278-NVTR0202PLT1G
Single P-Channel Power MOSFET -20V, -400mA, 800mΩ Small Signal MOSFET -20V -400mA 800 mOhm Single P-Channel SOT-23 Logic Level, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVTR0202PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -400mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -400mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTR0202PLT1G can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -20V, -400mA, 800mΩ Small Signal MOSFET -20V -400mA 800 mOhm Single P-Channel SOT-23 Logic Level, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVTR0202PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -400mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -400mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTR0202PLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR0202PLT1G - 1084163-NVTR0202PLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR0202PLT1G
1084163-NVTR0202PLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR0202PLT1G 1084163-NVTR0202PLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084163-NVTR0202PLT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 400mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.18nC @ 10V Max Input Capacitance: 70pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084163-NVTR0202PLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 225mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 400mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 2.18nC @ 10V
Max Input Capacitance: 70pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PFET 20V 0.4A 80MOH

MOSFET PFET 20V 0.4A 80MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTR0202PLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTR0202PLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTR0202PLT1G
MOSFET P-CH 20V 400MA SOT23

MOSFET P-CH 20V 400MA SOT23

Supplier's Site
Single FETs, MOSFETs - NVTR0202PLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTR0202PLT1G
Single FETs, MOSFETs NVTR0202PLT1G
MOSFET P-CH 20V 400MA SOT23

MOSFET P-CH 20V 400MA SOT23

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 0.4A, 150Deg C/0.225W Rohs Compliant Onsemi - 54AH9549 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.4A, 150Deg C/0.225W Rohs Compliant Onsemi
54AH9549
Mosfet, P-Ch, 20V, 0.4A, 150Deg C/0.225W Rohs Compliant Onsemi 54AH9549
MOSFET, P-CH, 20V, 0.4A, 150DEG C/0.225W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.4A, 150DEG C/0.225W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVTR0202PLT1GOSTR-ND 278-NVTR0202PLT1G 1084163-NVTR0202PLT1G NVTR0202PLT1G NVTR0202PLT1G NVTR0202PLT1G 54AH9549
Product Name Single FETs, MOSFETs P-Channel -20V -400mA SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR0202PLT1G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 20V, 0.4A, 150Deg C/0.225W Rohs Compliant Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Transistor Grade / Operating Range Automotive
PD 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data