onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR01P02LT1G NVTR01P02LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084162-NVTR01P02LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 3.1nC @ 4V Max Input Capacitance: 225pF @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 220 mOhm @ 750mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084162-NVTR01P02LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 3.1nC @ 4V Max Input Capacitance: 225pF @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 220 mOhm @ 750mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR01P02LT1G - 1084162-NVTR01P02LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR01P02LT1G
1084162-NVTR01P02LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR01P02LT1G 1084162-NVTR01P02LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084162-NVTR01P02LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 3.1nC @ 4V Max Input Capacitance: 225pF @ 5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 220 mOhm @ 750mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084162-NVTR01P02LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 3.1nC @ 4V
Max Input Capacitance: 225pF @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 220 mOhm @ 750mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -1.3A SOT-23 MOSFET Transistor
278-NVTR01P02LT1G
P-Channel -20V -1.3A SOT-23 MOSFET Transistor 278-NVTR01P02LT1G
Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ Small Signal MOSFET -20V -1.3A 220 mOhm Single P-Channel SOT-23 Logic Level, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVTR01P02LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -1.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTR01P02LT1G can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ Small Signal MOSFET -20V -1.3A 220 mOhm Single P-Channel SOT-23 Logic Level, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NVTR01P02LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -1.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTR01P02LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTR01P02LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR01P02LT1GOSCT-ND
Single FETs, MOSFETs NVTR01P02LT1GOSCT-ND
P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVTR01P02LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR01P02LT1GOSDKR-ND
Single FETs, MOSFETs NVTR01P02LT1GOSDKR-ND
P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NVTR01P02LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTR01P02LT1GOSTR-ND
Single FETs, MOSFETs NVTR01P02LT1GOSTR-ND
P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.3A (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PFET 20V 0.160R TR

MOSFET PFET 20V 0.160R TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTR01P02LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTR01P02LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTR01P02LT1G
MOSFET P-CH 20V 1.3A SOT23-3

MOSFET P-CH 20V 1.3A SOT23-3

Supplier's Site
Single FETs, MOSFETs - NVTR01P02LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTR01P02LT1G
Single FETs, MOSFETs NVTR01P02LT1G
MOSFET P-CH 20V 1.3A SOT23-3

MOSFET P-CH 20V 1.3A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1084162-NVTR01P02LT1G 278-NVTR01P02LT1G NVTR01P02LT1GOSCT-ND NVTR01P02LT1G NVTR01P02LT1G NVTR01P02LT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTR01P02LT1G P-Channel -20V -1.3A SOT-23 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 400 milliwatts 400 milliwatts 400 milliwatts
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data