onsemi Automotive N-Channel Dual 30V MOSFET Transistor NVTJD4001NT2G

Description
Dual N-Channel Small Signal MOSFET 30V, 250mA, 1.5Ω Automotive Version of the NTJD4001N, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NVTJD4001NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVTJD4001NT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Small Signal MOSFET 30V, 250mA, 1.5Ω Automotive Version of the NTJD4001N, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NVTJD4001NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVTJD4001NT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel Dual 30V MOSFET Transistor
289-NVTJD4001NT2G
Automotive N-Channel Dual 30V MOSFET Transistor 289-NVTJD4001NT2G
Dual N-Channel Small Signal MOSFET 30V, 250mA, 1.5Ω Automotive Version of the NTJD4001N, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NVTJD4001NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVTJD4001NT2G can be used for catalog matching and distributor lookup.

Dual N-Channel Small Signal MOSFET 30V, 250mA, 1.5Ω Automotive Version of the NTJD4001N, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NVTJD4001NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVTJD4001NT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVTJD4001NT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVTJD4001NT2GOSTR-ND
FET, MOSFET Arrays NVTJD4001NT2GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1323919-NVTJD4001NT2G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1323919-NVTJD4001NT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1323919-NVTJD4001NT2G
Manufacturer: onsemi Win Source Part Number: 1323919-NVTJD4001NT2 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 250mA Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Power - Max: 272mW Supplier Device Package: SC-88/SC70-6/SOT-363 Gate Charge (Qg) (Max) @ Vgs: 1.3nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 33pF @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NVTJD4001NT2GOSCT,NV TJD4001NT2G-ND,NVTJD 4001NT2GOSDKR,NVTJD4 001NT2GOSTR Base Product Number: NVTJD40 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323919-NVTJD4001NT2G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 250mA
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 100µA
Power - Max: 272mW
Supplier Device Package: SC-88/SC70-6/SOT-363
Gate Charge (Qg) (Max) @ Vgs: 1.3nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 33pF @ 5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NVTJD4001NT2GOSCT,NVTJD4001NT2G-ND,NVTJD4001NT2GOSDKR,NVTJD4001NT2GOSTR
Base Product Number: NVTJD40
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTJD4001NT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTJD4001NT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTJD4001NT2G
MOSFET 2N-CH 30V 0.25A SC88

MOSFET 2N-CH 30V 0.25A SC88

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 30V 250MA 1.5OH

MOSFET NFET 30V 250MA 1.5OH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NVTJD4001NT2G NVTJD4001NT2GOSTR-ND 1323919-NVTJD4001NT2G NVTJD4001NT2G NVTJD4001NT2G
Product Name Automotive N-Channel Dual 30V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 272 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP, SC-88, SOT-363 Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details