P-channel MOSFET in a TSOP-6 package for power management in portable battery-powered devices, with a drain-source voltage rating of -30 V, continuous drain current of -3.5 A, and an on-state resistance of 100 mΩ at -10 V gate voltage. The device is Pb-free, meets RoHS standards, and is rated for operation from -55°C to 150°C. Thermal resistance junction-to-ambient is 128 °C/W when mounted on a 2" square FR-4 board. ESD rated to Class 1.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVTGS3455T1G |
| Product Name | MOSFET |