NVTFS016N06C is a single N-channel MOSFET for power switching applications, packaged in a WDFN8 3.3 x 3.3 mm surface-mount case with wettable flanks for enhanced optical inspection. It has a drain-to-source voltage rating of 60 V, a continuous drain current of 32 A at TC = 25 °C, and a maximum on-resistance of 16.3 mΩ at 10 V gate drive. The device is AEC-Q101 qualified and PPAP capable, and is RoHS compliant with no lead or halogen content. Its typical applications include power tools, UAVs, battery management systems, and home automation.
POWER MOSFET, SINGLE, N-CHANNEL,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVTFWS016N06CT1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |