onsemi Single FETs, MOSFETs NVTFWS015N04CTAG

Description
N-Channel 40V 9.4A (Ta), 27A (Tc) 2.9W (Ta), 23W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 40V 9.4A (Ta), 27A (Tc) 2.9W (Ta), 23W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVTFWS015N04CTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS015N04CTAGTR-ND
Single FETs, MOSFETs 488-NVTFWS015N04CTAGTR-ND
N-Channel 40V 9.4A (Ta), 27A (Tc) 2.9W (Ta), 23W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 9.4A (Ta), 27A (Tc) 2.9W (Ta), 23W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFWS015N04CTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS015N04CTAGCT-ND
Single FETs, MOSFETs 488-NVTFWS015N04CTAGCT-ND
MOSFET N-CH 40V 9.4A/27A 8WDFN

MOSFET N-CH 40V 9.4A/27A 8WDFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFWS015N04CTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS015N04CTAGDKR-ND
Single FETs, MOSFETs 488-NVTFWS015N04CTAGDKR-ND
MOSFET N-CH 40V 9.4A/27A 8WDFN

MOSFET N-CH 40V 9.4A/27A 8WDFN

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 27A MOSFET Transistor
278-NVTFWS015N04CTAG
N-Channel 40V 27A MOSFET Transistor 278-NVTFWS015N04CTAG
Single N-Channel Power MOSFET 40V, 27A, 17.3mΩ, 1500-REEL Product overview: NVTFWS015N04CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFWS015N04CTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 27A, 17.3mΩ, 1500-REEL Product overview: NVTFWS015N04CTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFWS015N04CTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383099-NVTFWS015N04CTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383099-NVTFWS015N04CTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383099-NVTFWS015N04CTAG
Win Source Part Number: 1383099-NVTFWS015N04 CTAG Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 9.4A (Ta), 27A (Tc) Rds On (Max) @ Id, Vgs: 17.3mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 3.5V @ 20µA Power Dissipation (Max): 2.9W (Ta), 23W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 6.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 325 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NVTFWS015 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383099-NVTFWS015N04CTAG
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 9.4A (Ta), 27A (Tc)
Rds On (Max) @ Id, Vgs: 17.3mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 20µA
Power Dissipation (Max): 2.9W (Ta), 23W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 6.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 325 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NVTFWS015
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFWS015N04CTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFWS015N04CTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFWS015N04CTAG
MOSFET N-CH 40V 9.4A/27A 8WDFN

MOSFET N-CH 40V 9.4A/27A 8WDFN

Supplier's Site
MOSFET Single N-Chn Pwr Mosfet 40V

MOSFET Single N-Chn Pwr Mosfet 40V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVTFWS015N04CTAGTR-ND 278-NVTFWS015N04CTAG 1383099-NVTFWS015N04CTAG NVTFWS015N04CTAG NVTFWS015N04CTAG
Product Name Single FETs, MOSFETs N-Channel 40V 27A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerWDFN SOT3 6.3 nC @ 10 V
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products