onsemi Single FETs, MOSFETs NVTFWS010N10MCLTAG

Description
MOSFET N-CH 100V 11.7A 8WDFN
Request a Quote Datasheet
Description
MOSFET N-CH 100V 11.7A 8WDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVTFWS010N10MCLTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS010N10MCLTAGCT-ND
Single FETs, MOSFETs 488-NVTFWS010N10MCLTAGCT-ND
MOSFET N-CH 100V 11.7A 8WDFN

MOSFET N-CH 100V 11.7A 8WDFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFWS010N10MCLTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS010N10MCLTAGTR-ND
Single FETs, MOSFETs 488-NVTFWS010N10MCLTAGTR-ND
N-Channel 100V 11.7A (Ta), 57.8A (Tc) 3.2W (Ta), 77.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 100V 11.7A (Ta), 57.8A (Tc) 3.2W (Ta), 77.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFWS010N10MCLTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFWS010N10MCLTAGDKR-ND
Single FETs, MOSFETs 488-NVTFWS010N10MCLTAGDKR-ND
MOSFET N-CH 100V 11.7A 8WDFN

MOSFET N-CH 100V 11.7A 8WDFN

Buy Now Datasheet
MOSFET PTNG 100V LL IN

MOSFET PTNG 100V LL IN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFWS010N10MCLTAG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFWS010N10MCLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFWS010N10MCLTAG
MOSFET N-CH 100V 11.7A 8WDFN

MOSFET N-CH 100V 11.7A 8WDFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVTFWS010N10MCLTAGCT-ND NVTFWS010N10MCLTAG NVTFWS010N10MCLTAG
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1.2 - 1.4 GHz, 500 Watt, 50 Volt, GaN RF IMFET - QPD1003 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material GaN
Package Type RF-565
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 240A MOSFET Transistor - 278-AUIRF2804WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers