Power MOSFET, 40 V, 2.0 Ω, 142 A, Single N-Channel, 1500-REEL Product overview: NVTFWS002N04CLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 142 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 142 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFWS002N04CLTA
Win Source Part Number: 1336941-NVTFWS002N04
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 3.2W (Ta) , 85W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVTFWS002
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta) , 142A (Tc)
Rds On (Max) @ Id, Vgs: 2.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 90µA
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2940 pF @ 25 V
MOSFET N-CH 40V 28A/142A 8WDFN
N-Channel 40V 28A (Ta), 142A (Tc) 3.2W (Ta), 85W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 40V 28A/142A 8WDFN
MOSFET 40V 2.0 Ohm 142A Single N-Channel
MOSFET N-CH 40V 28A/142A 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVTFWS002N04CLTAG | 1336941-NVTFWS002N04CLTAG | 488-NVTFWS002N04CLTAGCT-ND | NVTFWS002N04CLTAG | NVTFWS002N04CLTAG |
| Product Name | N-Channel 40 V 142 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel | |||
| PD | 3200 to 85000 milliwatts |