onsemi 20V SOIC MOSFET Transistor NVTFS9D6P04M8L

Description
MOSFET P-CH 20V 8-SOIC Product overview: NVTFS9D6P04M8L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS9D6P04M8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 8-SOIC Product overview: NVTFS9D6P04M8L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS9D6P04M8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V SOIC MOSFET Transistor - 278-NVTFS9D6P04M8L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V SOIC MOSFET Transistor
278-NVTFS9D6P04M8L
20V SOIC MOSFET Transistor 278-NVTFS9D6P04M8L
MOSFET P-CH 20V 8-SOIC Product overview: NVTFS9D6P04M8L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS9D6P04M8L can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 8-SOIC Product overview: NVTFS9D6P04M8L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS9D6P04M8L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS9D6P04M8L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS9D6P04M8L
MOSFET P-CH 20V 8-SOIC

MOSFET P-CH 20V 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVTFS9D6P04M8L NVTFS9D6P04M8L
Product Name 20V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7739L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers