onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVTFS6H888NTAG

Description
Win Source Part Number: 1201312-NVTFS6H888NT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 4.7A (Ta), 12A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 15µA Power Dissipation (Max): 2.9W (Ta), 18W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 4.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 220 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS6H888NTAGOSDKR, NVTFS6H888NTAGOSTR,N VTFS6H888NTAGOSCT Base Product Number: NVTFS6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1201312-NVTFS6H888NT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 4.7A (Ta), 12A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 15µA Power Dissipation (Max): 2.9W (Ta), 18W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 4.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 220 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS6H888NTAGOSDKR, NVTFS6H888NTAGOSTR,N VTFS6H888NTAGOSCT Base Product Number: NVTFS6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1201312-NVTFS6H888NTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1201312-NVTFS6H888NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1201312-NVTFS6H888NTAG
Win Source Part Number: 1201312-NVTFS6H888NT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 4.7A (Ta), 12A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 15µA Power Dissipation (Max): 2.9W (Ta), 18W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 4.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 220 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS6H888NTAGOSDKR, NVTFS6H888NTAGOSTR,N VTFS6H888NTAGOSCT Base Product Number: NVTFS6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1201312-NVTFS6H888NTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 4.7A (Ta), 12A (Tc)
Rds On (Max) @ Id, Vgs: 55mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4V @ 15µA
Power Dissipation (Max): 2.9W (Ta), 18W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 4.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 220 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS6H888NTAGOSDKR,NVTFS6H888NTAGOSTR,NVTFS6H888NTAGOSCT
Base Product Number: NVTFS6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H888NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H888NTAGOSCT-ND
Single FETs, MOSFETs NVTFS6H888NTAGOSCT-ND
N-Channel 80V 4.7A (Ta), 12A (Tc) 2.9W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 4.7A (Ta), 12A (Tc) 2.9W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H888NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H888NTAGOSTR-ND
Single FETs, MOSFETs NVTFS6H888NTAGOSTR-ND
N-Channel 80V 4.7A (Ta), 12A (Tc) 2.9W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 4.7A (Ta), 12A (Tc) 2.9W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H888NTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H888NTAGOSDKR-ND
Single FETs, MOSFETs NVTFS6H888NTAGOSDKR-ND
N-Channel 80V 4.7A (Ta), 12A (Tc) 2.9W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 4.7A (Ta), 12A (Tc) 2.9W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 13A MOSFET Transistor
278-NVTFS6H888NTAG
N-Channel 80V 13A MOSFET Transistor 278-NVTFS6H888NTAG
Single N-Channel Power MOSFET 80V, 13A, 55mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS6H888NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H888NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V, 13A, 55mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS6H888NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H888NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS6H888NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS6H888NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS6H888NTAG
MOSFET N-CH 80V 4.7A/12A 8WDFN

MOSFET N-CH 80V 4.7A/12A 8WDFN

Supplier's Site
Mosfet, N-Ch, 80V, 12A, 175Deg C, 18W; Transistor Polarity Onsemi - 84AC7310 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 12A, 175Deg C, 18W; Transistor Polarity Onsemi
84AC7310
Mosfet, N-Ch, 80V, 12A, 175Deg C, 18W; Transistor Polarity Onsemi 84AC7310
MOSFET, N-CH, 80V, 12A, 175DEG C, 18W; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0457ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 12A, 175DEG C, 18W; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0457ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T8 80V U8FL

MOSFET T8 80V U8FL

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H888NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS6H888NTAG
Single FETs, MOSFETs NVTFS6H888NTAG
MOSFET N-CH 80V 4.7A/12A 8WDFN

MOSFET N-CH 80V 4.7A/12A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1201312-NVTFS6H888NTAG NVTFS6H888NTAGOSCT-ND 278-NVTFS6H888NTAG NVTFS6H888NTAG 84AC7310 NVTFS6H888NTAG NVTFS6H888NTAG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 80V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 12A, 175Deg C, 18W; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 2900 to 18000 milliwatts 2900 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerWDFN 8-PowerWDFN TO-3 8-PowerWDFN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products