N-Channel 80V 4.9A (Ta), 14A (Tc) 2.9W (Ta), 23W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 80V 4.9A (Ta), 14A (Tc) 2.9W (Ta), 23W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 80V 4.9A (Ta), 14A (Tc) 2.9W (Ta), 23W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 80V 4.9A/14A 8WDFN
MOSFET, N-CH, 80V, 14A, WDFN ROHS COMPLIANT: YES
MOSFET N-CH 80V 4.9A/14A 8WDFN
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVTFS6H888NLTAGDKR-ND | 2025751 | 2025751P | NVTFS6H888NLTAG | 74AH4864 | NVTFS6H888NLTAG |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 14A, Wdfn Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | Wdfn8 | WDFN | 8-WDFN (3.3x3.3) | TO-3 | 8-PowerWDFN |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 |