MOSFET N-CH 80V 6.3A/21A 8WDFN
MOSFET N-CH 80V 6.3A/21A 8WDFN
N-Channel 80V 6.3A (Ta), 21A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 80V 6.3A/21A 8WDFN
MOSFET N-CH 80V 6.3A/21A 8WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVTFS6H880NWFTAGCT-ND | NVTFS6H880NWFTAG | NVTFS6H880NWFTAG | NVTFS6H880NWFTAG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerWDFN | Surface Mount | 8-PowerWDFN | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |