MOSFET N-CH 80V 8A/30A 8WDFN Product overview: NVTFS6H860NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 8A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H860NWFTAG
N-Channel 80V 8A (Ta), 30A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 80V 8A/30A 8WDFN
MOSFET N-CH 80V 8A/30A 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVTFS6H860NWFTAG | 488-NVTFS6H860NWFTAGTR-ND | NVTFS6H860NWFTAG | NVTFS6H860NWFTAG |
| Product Name | 80V 8A 30A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0410 kS | |||
| PD | 46 milliwatts |