onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVTFS6H854NTAG

Description
Win Source Part Number: 1278214-NVTFS6H854NT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 44A (Tc) Rds On (Max) @ Id, Vgs: 14.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 45µA Power Dissipation (Max): 3.2W (Ta), 68W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 770 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS6H854NTAGOSDKR, NVTFS6H854NTAGOSTR,N VTFS6H854NTAGOSCT Base Product Number: NVTFS6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278214-NVTFS6H854NT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 44A (Tc) Rds On (Max) @ Id, Vgs: 14.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 45µA Power Dissipation (Max): 3.2W (Ta), 68W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 770 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS6H854NTAGOSDKR, NVTFS6H854NTAGOSTR,N VTFS6H854NTAGOSCT Base Product Number: NVTFS6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278214-NVTFS6H854NTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278214-NVTFS6H854NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278214-NVTFS6H854NTAG
Win Source Part Number: 1278214-NVTFS6H854NT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 44A (Tc) Rds On (Max) @ Id, Vgs: 14.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 45µA Power Dissipation (Max): 3.2W (Ta), 68W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 770 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS6H854NTAGOSDKR, NVTFS6H854NTAGOSTR,N VTFS6H854NTAGOSCT Base Product Number: NVTFS6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278214-NVTFS6H854NTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 44A (Tc)
Rds On (Max) @ Id, Vgs: 14.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 45µA
Power Dissipation (Max): 3.2W (Ta), 68W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 770 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS6H854NTAGOSDKR,NVTFS6H854NTAGOSTR,NVTFS6H854NTAGOSCT
Base Product Number: NVTFS6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H854NTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H854NTAGOSDKR-ND
Single FETs, MOSFETs NVTFS6H854NTAGOSDKR-ND
N-Channel 80V 9.5A (Ta), 44A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 9.5A (Ta), 44A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H854NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H854NTAGOSTR-ND
Single FETs, MOSFETs NVTFS6H854NTAGOSTR-ND
N-Channel 80V 9.5A (Ta), 44A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 9.5A (Ta), 44A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H854NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H854NTAGOSCT-ND
Single FETs, MOSFETs NVTFS6H854NTAGOSCT-ND
N-Channel 80V 9.5A (Ta), 44A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 9.5A (Ta), 44A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
MOSFETs - 1858163 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1858163
MOSFETs 1858163
onsemi NVTFS6H854NTAG MOSFET

onsemi NVTFS6H854NTAG MOSFET

Supplier's Site
MOSFETs - 1859264 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1859264
MOSFETs 1859264
onsemi NVTFS6H854NTAG MOSFET

onsemi NVTFS6H854NTAG MOSFET

Supplier's Site
MOSFETs - 1859264P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1859264P
MOSFETs 1859264P
onsemi NVTFS6H854NTAG MOSFET

onsemi NVTFS6H854NTAG MOSFET

Supplier's Site
Singapore, Singapore
N-Channel 80V 48A MOSFET Transistor
278-NVTFS6H854NTAG
N-Channel 80V 48A MOSFET Transistor 278-NVTFS6H854NTAG
Single N-Channel Power MOSFET 80V, 48A, 14.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS6H854NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H854NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V, 48A, 14.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS6H854NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H854NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH 8 80V NFET

MOSFET TRENCH 8 80V NFET

Buy Now Datasheet
Mosfet, N-Ch, 80V, 44A, 175Deg C, 68W; Transistor Polarity Onsemi - 84AC7309 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 44A, 175Deg C, 68W; Transistor Polarity Onsemi
84AC7309
Mosfet, N-Ch, 80V, 44A, 175Deg C, 68W; Transistor Polarity Onsemi 84AC7309
MOSFET, N-CH, 80V, 44A, 175DEG C, 68W; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0119ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 44A, 175DEG C, 68W; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0119ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS6H854NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS6H854NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS6H854NTAG
MOSFET N-CH 80V 9.5A/44A 8WDFN

MOSFET N-CH 80V 9.5A/44A 8WDFN

Supplier's Site
Single FETs, MOSFETs - NVTFS6H854NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS6H854NTAG
Single FETs, MOSFETs NVTFS6H854NTAG
MOSFET N-CH 80V 9.5A/44A 8WDFN

MOSFET N-CH 80V 9.5A/44A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278214-NVTFS6H854NTAG NVTFS6H854NTAGOSDKR-ND 1858163 1859264P 278-NVTFS6H854NTAG NVTFS6H854NTAG 84AC7309 NVTFS6H854NTAG NVTFS6H854NTAG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 80V 48A MOSFET Transistor MOSFET Mosfet, N-Ch, 80V, 44A, 175Deg C, 68W; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerWDFN Wdfn WDFN TO-3 8-PowerWDFN 8-PowerWDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data