onsemi N-Channel 80V 68A MOSFET Transistor NVTFS6H850NWFTAG

Description
Single N-Channel Power MOSFET 80V, 68A, 9.5mΩ 1500 / Tape & Reel. Wettable Flank, 1500-REEL Product overview: NVTFS6H850NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H850NWFTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 80V, 68A, 9.5mΩ 1500 / Tape & Reel. Wettable Flank, 1500-REEL Product overview: NVTFS6H850NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H850NWFTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 68A MOSFET Transistor
278-NVTFS6H850NWFTAG
N-Channel 80V 68A MOSFET Transistor 278-NVTFS6H850NWFTAG
Single N-Channel Power MOSFET 80V, 68A, 9.5mΩ 1500 / Tape & Reel. Wettable Flank, 1500-REEL Product overview: NVTFS6H850NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H850NWFTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V, 68A, 9.5mΩ 1500 / Tape & Reel. Wettable Flank, 1500-REEL Product overview: NVTFS6H850NWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H850NWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278210-NVTFS6H850NWFTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278210-NVTFS6H850NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278210-NVTFS6H850NWFTAG
Win Source Part Number: 1278210-NVTFS6H850NW FTAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 68A (Tc) Rds On (Max) @ Id, Vgs: 9.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 70µA Power Dissipation (Max): 3.2W (Ta), 107W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1140 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVTFS6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278210-NVTFS6H850NWFTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 68A (Tc)
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 70µA
Power Dissipation (Max): 3.2W (Ta), 107W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1140 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVTFS6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS6H850NWFTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS6H850NWFTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS6H850NWFTAGDKR-ND
MOSFET N-CH 80V 11A/68A 8WDFN

MOSFET N-CH 80V 11A/68A 8WDFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS6H850NWFTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS6H850NWFTAGTR-ND
Single FETs, MOSFETs 488-NVTFS6H850NWFTAGTR-ND
N-Channel 80V 11A (Ta), 68A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 11A (Ta), 68A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS6H850NWFTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS6H850NWFTAGCT-ND
Single FETs, MOSFETs 488-NVTFS6H850NWFTAGCT-ND
MOSFET N-CH 80V 11A/68A 8WDFN

MOSFET N-CH 80V 11A/68A 8WDFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS6H850NWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS6H850NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS6H850NWFTAG
MOSFET N-CH 80V 11A/68A 8WDFN

MOSFET N-CH 80V 11A/68A 8WDFN

Supplier's Site
MOSFET TRENCH 8 80V NFET

MOSFET TRENCH 8 80V NFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS6H850NWFTAG 1278210-NVTFS6H850NWFTAG 488-NVTFS6H850NWFTAGDKR-ND NVTFS6H850NWFTAG NVTFS6H850NWFTAG
Product Name N-Channel 80V 68A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data