onsemi N-Channel 80V 68A MOSFET Transistor NVTFS6H850NTAG

Description
Single N-Channel Power MOSFET 80V, 68A, 9.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS6H850NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H850NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 80V, 68A, 9.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS6H850NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H850NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 68A MOSFET Transistor
278-NVTFS6H850NTAG
N-Channel 80V 68A MOSFET Transistor 278-NVTFS6H850NTAG
Single N-Channel Power MOSFET 80V, 68A, 9.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS6H850NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H850NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 80V, 68A, 9.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS6H850NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS6H850NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS6H850NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H850NTAGOSTR-ND
Single FETs, MOSFETs NVTFS6H850NTAGOSTR-ND
N-Channel 80V 11A (Ta), 68A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 11A (Ta), 68A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H850NTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H850NTAGOSDKR-ND
Single FETs, MOSFETs NVTFS6H850NTAGOSDKR-ND
N-Channel 80V 11A (Ta), 68A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 11A (Ta), 68A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS6H850NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS6H850NTAGOSCT-ND
Single FETs, MOSFETs NVTFS6H850NTAGOSCT-ND
N-Channel 80V 11A (Ta), 68A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 80V 11A (Ta), 68A (Tc) 3.2W (Ta), 107W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962634-NVTFS6H850NTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962634-NVTFS6H850NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962634-NVTFS6H850NTAG
Win Source Part Number: 962634-NVTFS6H850NTA G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 68A (Tc) Rds On (Max) @ Id, Vgs: 9.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 70µA Power Dissipation (Max): 3.2W (Ta), 107W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1140 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS6H850NTAGOSDKR, NVTFS6H850NTAGOSTR,N VTFS6H850NTAGOSCT,NV TFS6H850NTAG-ND Base Product Number: NVTFS6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 962634-NVTFS6H850NTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 68A (Tc)
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 70µA
Power Dissipation (Max): 3.2W (Ta), 107W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1140 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS6H850NTAGOSDKR,NVTFS6H850NTAGOSTR,NVTFS6H850NTAGOSCT,NVTFS6H850NTAG-ND
Base Product Number: NVTFS6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 80V, 68A, Wdfn-8; Transistor Polarity Onsemi - 48AC1758 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 68A, Wdfn-8; Transistor Polarity Onsemi
48AC1758
Mosfet, N-Ch, 80V, 68A, Wdfn-8; Transistor Polarity Onsemi 48AC1758
MOSFET, N-CH, 80V, 68A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 80V, 68A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS6H850NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS6H850NTAG
Single FETs, MOSFETs NVTFS6H850NTAG
MOSFET N-CH 80V 11A/68A 8WDFN

MOSFET N-CH 80V 11A/68A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH 8 80V NFET

MOSFET TRENCH 8 80V NFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS6H850NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS6H850NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS6H850NTAG
MOSFET N-CH 80V 11A/68A 8WDFN

MOSFET N-CH 80V 11A/68A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVTFS6H850NTAG NVTFS6H850NTAGOSTR-ND 962634-NVTFS6H850NTAG 48AC1758 NVTFS6H850NTAG NVTFS6H850NTAG NVTFS6H850NTAG
Product Name N-Channel 80V 68A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 80V, 68A, Wdfn-8; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 TO-3 8-PowerWDFN 8-PowerWDFN
Transistor Grade / Operating Range Automotive
PD 3200 to 107000 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR4615TRL - 1020756-AUIRFR4615TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 144000 milliwatts
View Details
5 suppliers