onsemi Single FETs, MOSFETs NVTFS5C670NLTAG

Description
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTFS5C670NLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C670NLTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5C670NLTAGOSDKR-ND
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C670NLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C670NLTAGOSTR-ND
Single FETs, MOSFETs NVTFS5C670NLTAGOSTR-ND
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C670NLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C670NLTAGOSCT-ND
Single FETs, MOSFETs NVTFS5C670NLTAGOSCT-ND
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1009503-NVTFS5C670NLTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1009503-NVTFS5C670NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1009503-NVTFS5C670NLTAG
Win Source Part Number: 1009503-NVTFS5C670NL TAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 70A (Tc) Rds On (Max) @ Id, Vgs: 6.8mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.2W (Ta), 63W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS5C670NLTAGOSCT, NVTFS5C670NLTAGOSDKR ,NVTFS5C670NLTAGOSTR ,NVTFS5C670NLTAG-ND Base Product Number: NVTFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1009503-NVTFS5C670NLTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 70A (Tc)
Rds On (Max) @ Id, Vgs: 6.8mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 63W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS5C670NLTAGOSCT,NVTFS5C670NLTAGOSDKR,NVTFS5C670NLTAGOSTR,NVTFS5C670NLTAG-ND
Base Product Number: NVTFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 70A MOSFET Transistor
278-NVTFS5C670NLTAG
N-Channel 60V 70A MOSFET Transistor 278-NVTFS5C670NLTAG
Single N-Channel Power MOSFET 60V, 70A, 6.8mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C670NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C670NLTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 70A, 6.8mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C670NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C670NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 70A, Wdfn; Transistor Polarity Onsemi - 07AH4431 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 70A, Wdfn; Transistor Polarity Onsemi
07AH4431
Mosfet, Aec-Q101, N-Ch, 60V, 70A, Wdfn; Transistor Polarity Onsemi 07AH4431
MOSFET, AEC-Q101, N-CH, 60V, 70A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0056ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, 70A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0056ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NVTFS5C670NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C670NLTAG
Single FETs, MOSFETs NVTFS5C670NLTAG
MOSFET N-CH 60V 16A/70A 8WDFN

MOSFET N-CH 60V 16A/70A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V NCH LL U8FL

MOSFET T6 60V NCH LL U8FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C670NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C670NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C670NLTAG
MOSFET N-CH 60V 16A/70A 8WDFN

MOSFET N-CH 60V 16A/70A 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVTFS5C670NLTAGOSDKR-ND 1009503-NVTFS5C670NLTAG 278-NVTFS5C670NLTAG 07AH4431 NVTFS5C670NLTAG NVTFS5C670NLTAG NVTFS5C670NLTAG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60V 70A MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 60V, 70A, Wdfn; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 TO-3 8-PowerWDFN 8-PowerWDFN
Transistor Grade / Operating Range Automotive
PD 3200 to 63000 milliwatts 3200 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data