Win Source Part Number: 1350920-NVTFS5C658NL
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 114W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVTFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 109A (Tc)
Rds On (Max) @ Id, Vgs: 5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1935 pF @ 25 V
N-Channel 60V 109A (Tc) 114W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 60V 109A (Tc) 114W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 60V 109A (Tc) 114W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Single N-Channel Power MOSFET 60V, 109A, 5.0mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C658NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 109A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 109A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C658NLTAG can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 109A 8WDFN
MOSFET N-CH 60V 109A 8WDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1350920-NVTFS5C658NLTAG | NVTFS5C658NLTAGOSCT-ND | 278-NVTFS5C658NLTAG | NVTFS5C658NLTAG | NVTFS5C658NLTAG | NVTFS5C658NLTAG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | N-Channel 60V 109A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 114000 milliwatts | 114000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | 8-PowerWDFN | Surface Mount | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive |