onsemi 40V 26A MOSFET Transistor NVTFS5C478NLWFTAG

Description
Single N−Channel Power MOSFET 40V, 26A, 14mΩ, 1500-REEL Product overview: NVTFS5C478NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C478NLWFTA G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 40V, 26A, 14mΩ, 1500-REEL Product overview: NVTFS5C478NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C478NLWFTA G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 26A MOSFET Transistor
278-NVTFS5C478NLWFTAG
40V 26A MOSFET Transistor 278-NVTFS5C478NLWFTAG
Single N−Channel Power MOSFET 40V, 26A, 14mΩ, 1500-REEL Product overview: NVTFS5C478NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C478NLWFTA G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40V, 26A, 14mΩ, 1500-REEL Product overview: NVTFS5C478NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C478NLWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS5C478NLWFTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C478NLWFTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5C478NLWFTAGOSDKR-ND
N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C478NLWFTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C478NLWFTAGOSCT-ND
Single FETs, MOSFETs NVTFS5C478NLWFTAGOSCT-ND
N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C478NLWFTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C478NLWFTAGOSTR-ND
Single FETs, MOSFETs NVTFS5C478NLWFTAGOSTR-ND
N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Mounting Type: Surface Mount Operating Temperature: -55°C ~ 175°C (TJ) Power Dissipation (Max): 20W (Tc) Base Product Number: NVTFS5

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 175°C (TJ)
Power Dissipation (Max): 20W (Tc)
Base Product Number: NVTFS5

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C478NLWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C478NLWFTAG
Single FETs, MOSFETs NVTFS5C478NLWFTAG
MOSFET N-CHANNEL 40V 26A 8WDFN

MOSFET N-CHANNEL 40V 26A 8WDFN

Supplier's Site Datasheet
Mosfet, N-Ch, Aec-Q101, 40V, 26A, Wdfn-8; Transistor Polarity Onsemi - 31AC6740 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q101, 40V, 26A, Wdfn-8; Transistor Polarity Onsemi
31AC6740
Mosfet, N-Ch, Aec-Q101, 40V, 26A, Wdfn-8; Transistor Polarity Onsemi 31AC6740
MOSFET, N-CH, AEC-Q101, 40V, 26A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0115ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q101, 40V, 26A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0115ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C478NLWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C478NLWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C478NLWFTAG
MOSFET N-CHANNEL 40V 26A 8WDFN

MOSFET N-CHANNEL 40V 26A 8WDFN

Supplier's Site
MOSFET AFSM T6 40V LL U8FL WF

MOSFET AFSM T6 40V LL U8FL WF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS5C478NLWFTAG NVTFS5C478NLWFTAGOSDKR-ND NVTFS5C478NLWFTAG 31AC6740 NVTFS5C478NLWFTAG NVTFS5C478NLWFTAG
Product Name 40V 26A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, Aec-Q101, 40V, 26A, Wdfn-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN TO-3 8-PowerWDFN
Transistor Grade / Operating Range Automotive
PD 20000 milliwatts 20000 milliwatts
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details