onsemi Single FETs, MOSFETs NVTFS5C471NLTAG

Description
N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVTFS5C471NLTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C471NLTAGTR-ND
Single FETs, MOSFETs 488-NVTFS5C471NLTAGTR-ND
N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5C471NLTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C471NLTAGCT-ND
Single FETs, MOSFETs 488-NVTFS5C471NLTAGCT-ND
N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5C471NLTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C471NLTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS5C471NLTAGDKR-ND
N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 41A MOSFET Transistor
278-NVTFS5C471NLTAG
N-Channel 40V 41A MOSFET Transistor 278-NVTFS5C471NLTAG
Single N-Channel Power MOSFET 40V, 41A, 9mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C471NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C471NLTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 41A, 9mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C471NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C471NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1201354-NVTFS5C471NLTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1201354-NVTFS5C471NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1201354-NVTFS5C471NLTAG
Win Source Part Number: 1201354-NVTFS5C471NL TAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 41A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 20µA Power Dissipation (Max): 30W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,NVTFS5C471NLTAG-ND, 488-NVTFS5C471NLTAGT R,488-NVTFS5C471NLTA GDKR,488-NVTFS5C471N LTAGCT Base Product Number: NVTFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1201354-NVTFS5C471NLTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 41A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 20µA
Power Dissipation (Max): 30W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ,NVTFS5C471NLTAG-ND,488-NVTFS5C471NLTAGTR,488-NVTFS5C471NLTAGDKR,488-NVTFS5C471NLTAGCT
Base Product Number: NVTFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET AFSM T6 40V LL U8FL

MOSFET AFSM T6 40V LL U8FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C471NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C471NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C471NLTAG
MOSFET N-CHANNEL 40V 41A 8WDFN

MOSFET N-CHANNEL 40V 41A 8WDFN

Supplier's Site
Single FETs, MOSFETs - NVTFS5C471NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C471NLTAG
Single FETs, MOSFETs NVTFS5C471NLTAG
MOSFET N-CHANNEL 40V 41A 8WDFN

MOSFET N-CHANNEL 40V 41A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVTFS5C471NLTAGTR-ND 278-NVTFS5C471NLTAG 1201354-NVTFS5C471NLTAG NVTFS5C471NLTAG NVTFS5C471NLTAG NVTFS5C471NLTAG
Product Name Single FETs, MOSFETs N-Channel 40V 41A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 8-WDFN (3.3x3.3) 8-PowerWDFN
Transistor Grade / Operating Range Automotive
PD 30000 milliwatts 30000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 254 watts
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
 - AUIRFSL8407 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type PG-TO262-3
Packing Method Tube; Tube
View Details
5 suppliers