Manufacturer: ON Semiconductor
Win Source Part Number: 887935-NVTFS5C466NLW
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 51A (Tc) 38W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVTFS5
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVTFS5C466NLWFTAGOSC
N-Channel 40V 51A (Tc) 38W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 40V 51A (Tc) 38W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 40V 51A (Tc) 38W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Single N-Channel Power MOSFET 40V, 51A, 7.3mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C466NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C466NLWFTA
MOSFET N-CHANNEL 40V 51A 8WDFN
MOSFET N-CHANNEL 40V 51A 8WDFN
MOSFET AFSM T6 40V LL U8FL WF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887935-NVTFS5C466NLWFTAG | NVTFS5C466NLWFTAGOSTR-ND | 278-NVTFS5C466NLWFTAG | NVTFS5C466NLWFTAG | NVTFS5C466NLWFTAG | NVTFS5C466NLWFTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C466NLWFTAG | Single FETs, MOSFETs | N-Channel 40V 51A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; 8-WDFN (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |