Win Source Part Number: 1115897-NVTFS5C466NL
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 51A (Tc)
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 38W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 7 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 880 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS5C466NLTAGOSCT,
Base Product Number: NVTFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Single N-Channel Power MOSFET 40V, 51A, 7.3mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C466NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C466NLTAG can be used for catalog matching and distributor lookup.
AFSM T6 40V LL U8FL
AFSM T6 40V LL U8FL
AFSM T6 40V LL U8FL
MOSFET, AEC-Q101, N-CH, 40V, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:51A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 51A 8WDFN
MOSFET N-CH 40V 51A 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1115897-NVTFS5C466NLTAG | 278-NVTFS5C466NLTAG | 488-NVTFS5C466NLTAGTR-ND | NVTFS5C466NLTAG | 18AC0088 | NVTFS5C466NLTAG | NVTFS5C466NLTAG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 40V 51A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, Aec-Q101, N-Ch, 40V, Wdfn; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 38000 milliwatts | 38000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3 | 8-PowerWDFN | TO-3 | 8-PowerWDFN | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive |